EN
  • EN
  • DE

LTC2232CUK

Part No LTC2232CUK
Manufacturer Linear Technology
Description 10-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208322-LTC2232CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2232CUK CAD Model

Description

Linear Technology LTC2232CUK: High-Speed ADC

The LTC2232CUK from Linear Technology is a cutting-edge analog-to-digital converter (ADC) designed for high-speed, high-precision applications. This product stands out with its impressive sampling rate and resolution, making it an ideal choice for demanding signal processing tasks in communications, medical imaging, and test equipment.

Key Features

  • Resolution: The LTC2232CUK offers a 12-bit resolution, which provides fine detail in the digital representation of the analog input signal. This high level of precision ensures that subtle nuances in the signal are captured, making it perfect for applications that require accurate data acquisition.
  • Sampling Rate: With a maximum sampling rate of up to 170Msps (Mega samples per second), this ADC can handle high-frequency signals with ease. This speed allows the LTC2232CUK to support the needs of modern high-speed systems and to capture fast transient events without missing critical information.
  • Input Range: The device features a flexible input range, which can be adjusted to accommodate different signal amplitudes. This adaptability ensures that the ADC can be used in a wide array of applications without requiring significant changes to the input signal conditioning.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2232CUK consumes a minimal amount of power relative to its performance. This characteristic is especially beneficial in portable and battery-operated devices where power conservation is crucial.
  • Package: The product comes in a compact QFN package, which is suitable for space-constrained applications. Its small footprint allows for more efficient use of board space without compromising performance.

Applications

The LTC2232CUK is versatile and can be integrated into various high-speed systems, including:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communications Systems
  • High-speed Data Acquisition Systems

Overall, the LTC2232CUK from Linear Technology is a robust and reliable ADC solution that offers a perfect blend of speed, precision, and power efficiency, making it an excellent choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess