EN
  • EN
  • DE

STB270N4F3

Part No STB270N4F3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 160A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 7400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 005602-STB270N4F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB270N4F3 CAD Model

Description

The STB270N4F3 is a high-performance, N-channel Trench Field-Stop IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor. The result is an efficient, high-performance device suitable for a wide range of power applications.

Key Features

  • Low On-Voltage Drop (V<sub>CE(sat)): The STB270N4F3 boasts a low on-voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Current Rating: With a robust current carrying capability, this IGBT is ideal for handling high power applications without compromising performance.
  • High Switching Speed: The device features fast switching characteristics, enabling high-frequency operation and improved power efficiency.
  • High-Temperature Performance: The STB270N4F3 is engineered to perform reliably in high-temperature environments, making it suitable for demanding applications.
  • Ruggedness: The device is designed to be rugged and durable, with a strong tolerance to harsh operating conditions.

Applications

The STB270N4F3 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Package and Quality

The STB270N4F3 comes in a TO-263 (D2PAK) package, which is designed for optimal heat dissipation and space-saving on the PCB. STMicroelectronics ensures high-quality standards, with rigorous testing and quality control measures in place to guarantee the reliability and performance of their IGBTs.

For engineers and designers looking for a robust, high-performance power transistor solution, the STB270N4F3 from STMicroelectronics offers a compelling option with its excellent efficiency, speed, and thermal performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9545 $59.3175
36+ $3.2448 $116.8128
56+ $3.1434 $176.0304
76+ $3.0420 $231.1920
99+ $2.9406 $291.1194
132+ $2.6364 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess