Linear Technology's LTC2227IUH#TRPBF High-Speed ADC
The LTC2227IUH#TRPBF is a high-performance 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand the highest speed and accuracy. This product is an ideal choice for a wide range of applications, including medical imaging, communications, digital signal processing, and high-speed data acquisition systems.
Operating at a conversion rate of up to 105Msps (Mega samples per second), the LTC2227 ensures that high-frequency signals are digitized with precision, providing users with an accurate representation of the original analog input. This high sampling rate is paired with an outstanding signal-to-noise ratio (SNR) and low distortion, ensuring the integrity of the signal is maintained throughout the conversion process.
The LTC2227IUH#TRPBF comes in a compact 32-lead QFN package that is suitable for space-constrained applications. The device also features a flexible supply voltage range, supporting 1.8V to 3.3V analog supply and a separate digital output driver supply, allowing for easy interfacing with different logic levels.
Key features of the LTC2227IUH#TRPBF include:
- 12-bit resolution with no missing codes
- 105Msps sampling rate
- Low power consumption: 149mW at 105Msps
- SNR of 70.6dB with a 70MHz input
- Low distortion performance: -88dBc SFDR at 70MHz input
- Shutdown and Nap modes for power savings
- Optional clock duty cycle stabilizer
- Differential input with 625MHz full-power bandwidth
- Serial SPI port for configuration
The LTC2227IUH#TRPBF also includes advanced features such as a shutdown mode that reduces power consumption when the device is not in use, and a nap mode for quick recovery to full operation. The onboard clock duty cycle stabilizer ensures performance is maintained even with variations in the clock signal, while the differential input allows for the rejection of common-mode noise, improving the signal quality.
With its robust feature set and high-speed capabilities, the LTC2227IUH#TRPBF from Linear Technology stands out as an exceptional component for any system that requires fast, accurate digital representations of analog signals.