EN
  • EN
  • DE

DSPIC33EP16GS504-E/PT

Part No DSPIC33EP16GS504-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP16GS504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378332-DSPIC33EP16GS504-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS504-E/PT CAD Model

Description

dSPIC33EP16GS504-E/PT Digital Signal Controller

The dSPIC33EP16GS504-E/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and precision required for demanding applications. This DSC is part of Microchip's dSPIC33E series, which is known for its high-speed DSP (Digital Signal Processing) capabilities combined with the functionality of a microcontroller.

Key Features:

  • High-Performance CPU: The device boasts a 70 MIPS dSPIC DSC core with DSP and enhanced on-chip features, making it suitable for a wide range of applications including automotive, industrial control, and power conversion.
  • Enhanced Memory: It comes with 16 KB of RAM and 64 KB of flash memory, providing ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: The dSPIC33EP16GS504-E/PT is equipped with a rich set of peripherals, including PWMs, timers, UART, I2C, SPI, and ADCs, which support sophisticated control algorithms and communication protocols.
  • Advanced Analog Features: The device features a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC) for precise signal acquisition and an integrated Charge Time Measurement Unit (CTMU) for touch sensing or advanced timing measurements.
  • Flexible Power Management: With multiple power-saving options, including Idle and Sleep modes, this DSC is designed for energy-efficient operation in power-sensitive applications.
  • Extended Temperature Range: The dSPIC33EP16GS504-E/PT operates over an industrial temperature range, making it reliable under various environmental conditions.
  • Packaging: The device is available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Applications:

The versatile nature of the dSPIC33EP16GS504-E/PT makes it ideal for a variety of applications including:

  • Motor Control
  • Power Supplies
  • Automotive Systems
  • Industrial Automation
  • Consumer Electronics
  • Audio Processing

With its perfect blend of microcontroller versatility and digital signal processing power, the dSPIC33EP16GS504-E/PT from Microchip Technology is an excellent choice for engineers looking to push the boundaries of what's possible with embedded control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess