The 2SC1846Q is an NPN silicon epitaxial planar transistor manufactured by Panasonic. It is primarily designed for low-noise amplifier applications in the VHF band. The transistor features a low noise figure and high gain, making it suitable for sensitive receiver circuits.
Applications:
- Low-noise amplifiers (LNA)
- VHF receivers
- Front-end amplifiers
- Communication equipment
- Signal processing circuits
Features:
- NPN silicon epitaxial planar transistor
- Low noise figure
- High gain
- High transition frequency (fT)
- Excellent linearity
Benefits:
- Enhances signal sensitivity by minimizing noise
- Provides strong signal amplification
- Suitable for VHF band applications
- Offers stable and reliable performance
- Facilitates compact circuit designs
Additional Details:
The 2SC1846Q has a collector-emitter voltage (VCEO) of 25V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. It boasts a low noise figure, typically around 1.5 dB at 200 MHz, and a high transition frequency (fT) of approximately 6 GHz. This transistor is typically housed in a small plastic package, such as a SOT-23 or similar surface-mount package, making it suitable for compact electronic devices. Proper biasing and impedance matching are essential for achieving optimal noise performance and gain. The device finds common use in television tuners, radio receivers, and other communication systems that require low-noise amplification. It complies with industry standard safety and environmental requirements.