EN
  • EN
  • DE

PIC24FJ256DA206-I/PT

Part No PIC24FJ256DA206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061922-PIC24FJ256DA206-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA206-I/PT CAD Model

Description

Product Overview: PIC24FJ256DA206-I/PT

The PIC24FJ256DA206-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient design and robust operation. This 16-bit MCU is part of Microchip's PIC24F series, featuring a modified Harvard architecture that ensures a fast and reliable execution of instructions. It's an ideal choice for advanced applications that require a combination of power efficiency and processing capability.

Key Features:

  • Core: The device is built around a 16-bit PIC24F core, with a maximum CPU speed of 32 MHz, providing a perfect balance between power consumption and processing speed.
  • Memory: It comes with an impressive 256 KB of flash memory and 16 KB of RAM, ensuring ample space for complex program code and data storage.
  • Graphics Interface: One of the standout features is the integrated graphics controller with a graphics display controller (GDI) that supports color STN and TFT displays, making it an excellent option for applications with graphical user interfaces.
  • Touch Sensing: The MCU includes a Charge Time Measurement Unit (CTMU) for touch sensing, which can be used for implementing capacitive touch interfaces without the need for additional components.
  • Communication Peripherals: It is equipped with a variety of communication interfaces, including UART, SPI, I2C, and USB 2.0, facilitating versatile connectivity options for peripheral devices.
  • Analog Features: The device also boasts a 12-bit, 16-channel Analog-to-Digital Converter (ADC), and three comparators, making it suitable for sensor interfacing and analog signal processing.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable operation in extreme environments.
  • Package: The PIC24FJ256DA206-I/PT is offered in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications:

With its advanced features, the PIC24FJ256DA206-I/PT is well-suited for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer products that require interactive displays and touch input. Its robust design and comprehensive set of peripherals make it a versatile choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1471 $114.2942
3+ $46.8907 $140.6721
4+ $45.4250 $181.7000
6+ $43.9593 $263.7558
7+ $42.4948 $297.4636
10+ $38.0988 $380.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess