The LTC2246CUH is a high-performance, low-power, 14-bit, 80Msps Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. Designed for applications that demand the highest level of speed and accuracy, the LTC2246CUH is an ideal solution for a broad range of applications including wireless communication, medical imaging, and high-speed data acquisition systems.
Key Features
- Resolution: 14 bits, providing high precision for demanding applications.
- Sampling Rate: 80Msps, suitable for high-speed signal processing.
- Input Range: 1.25Vp-p differential, accommodating a variety of signal levels.
- Power Consumption: Low power operation with a 1.8V supply voltage, ensuring energy efficiency in portable applications.
- SNR: Excellent signal-to-noise ratio for clear signal capture.
- Package: Housed in a compact QFN-32 (5mm x 5mm) package, ideal for space-constrained applications.
Performance Advantages
The LTC2246CUH offers a perfect blend of speed, precision, and power efficiency. Its advanced design includes a fully differential sample-and-hold circuit and an innovative digital error correction technique that enhances performance. The result is reduced distortion and improved signal integrity, making it a top choice for professionals requiring high-fidelity data conversion.
Design Flexibility
This ADC is designed to interface seamlessly with a wide range of signal chains and digital processors. With its versatile features and specifications, the LTC2246CUH can be easily integrated into diverse system designs, providing designers with the flexibility to meet their specific application requirements.
Applications
- Wireless Communications
- Medical Imaging Systems
- Test and Measurement Equipment
- Radar and Satellite Communication Systems
- Digital Oscilloscopes
With its robust performance and compact size, the LTC2246CUH is a reliable and efficient choice for professionals seeking a high-quality ADC that delivers both speed and accuracy.