EN
  • EN
  • DE

LTC2252IUH

Part No LTC2252IUH
Manufacturer Linear Technology
Description 12-Bit, 125/105Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208362-LTC2252IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2252IUH CAD Model

Description

The LTC2252IUH is a state-of-the-art high-speed Analog-to-Digital Converter (ADC) from Linear Technology, designed to bring high-performance digital conversion to demanding applications. This 12-bit ADC operates at a conversion rate of up to 105Msps (Mega samples per second), making it an excellent choice for high-speed data acquisition systems, communication systems, and medical imaging devices.

Key Features:

  • High-Speed Performance: With a sampling rate of 105Msps, the LTC2252IUH is capable of capturing high-frequency signals with great accuracy.
  • Resolution: The 12-bit resolution ensures fine quantization levels, resulting in high-quality digital output with reduced quantization noise.
  • Low Power Consumption: Designed to be power-efficient, the LTC2252IUH consumes only 135mW, making it ideal for portable and battery-powered applications.
  • Small Package: The device comes in a compact QFN-32 (5mm x 5mm) package, which is suitable for space-constrained applications.
  • Flexible Input Range: Users can choose between a 1Vpp to 2Vpp input range, providing versatility for various signal amplitudes.
  • Differential Inputs: The ADC features differential inputs that reduce common-mode noise and improve signal integrity.
  • Output Formatting: The LTC2252IUH supports CMOS or LVDS digital outputs, allowing for easy interfacing with a wide range of digital systems.

Applications:

  • High-speed data acquisition systems
  • Wireless and wired broadband communications
  • Medical imaging systems
  • Radar and satellite communication systems
  • Industrial instrumentation

The LTC2252IUH is a robust and reliable ADC solution from Linear Technology, designed to meet the rigorous demands of high-speed signal processing. Its combination of speed, resolution, and power efficiency makes it an excellent choice for professionals seeking to enhance the performance and precision of their digital conversion systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess