EN
  • EN
  • DE

LTC2262IUJ-12#PBF

Part No LTC2262IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 150Msps 12-bit Parallel 40-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Interface Parallel
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 146 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 80.9 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 40
RoHS Compliant
Sampling Rate 150 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1030585-LTC2262IUJ-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2262IUJ-12#PBF CAD Model

Description

LTC2262IUJ-12#PBF - 12-Bit, 170Msps Ultralow Power ADC

The LTC2262IUJ-12#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to offer a perfect blend of speed, performance, and power efficiency. This 12-bit ADC operates at a sampling rate of up to 170Msps (Mega samples per second), making it an ideal choice for demanding applications that require high-speed data acquisition without compromising on power consumption.

Key Features:

  • Resolution: 12 bits for precise data conversion
  • Sampling Rate: High-speed performance with a 170Msps sampling rate
  • Low Power: Ultralow power consumption with 80mW at 170Msps
  • Input Range: 1V<sub>pp to 2V<sub>pp differential input range
  • Output Format: User-selectable output formats (2's complement or offset binary)
  • DNL/INL: Excellent differential nonlinearity (DNL) and integral nonlinearity (INL)
  • Package: Compact 40-pin QFN package (6mm x 6mm)

The LTC2262IUJ-12#PBF is equipped with advanced features such as a flexible digital output randomizer to minimize digital feedback, and an optional data output clock for simplified data capture. The device's digital outputs can be set to full rate or demuxed modes, providing versatility for system design. It also includes an over-ranging feature, which allows for additional margin in the input signal dynamic range.

Designed for applications such as medical imaging, communications systems, and digital data acquisition, the LTC2262IUJ-12#PBF maintains excellent performance with its SNR (Signal to Noise Ratio) and SFDR (Spurious-Free Dynamic Range) specifications. The ADC operates over a wide supply voltage range and includes a shutdown mode that reduces power consumption when not in active use.

With its robust feature set and ultralow power operation, the LTC2262IUJ-12#PBF from Linear Technology is an optimal solution for engineers looking to improve the efficiency and performance of their high-speed signal processing systems.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.9719 $108.9719
2+ $105.4573 $210.9146
3+ $101.9415 $305.8245
4+ $91.3963 $365.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess