The LTC2290CUP from Linear Technology is a state-of-the-art dual 14-bit Analog-to-Digital Converter (ADC) that offers an exceptional balance of speed and power efficiency. Designed to cater to demanding applications that require high-speed data acquisition without compromising on power consumption, the LTC2290CUP is an ideal choice for a wide array of industries, including communications, medical imaging, and instrumentation.
Key Features
- Resolution: Dual 14-bit ADC, providing high precision for your data conversion needs.
- Sampling Rate: Capable of sampling rates up to 40Msps, allowing for real-time data processing in high-speed systems.
- Low Power Consumption: Consumes only 135mW at 40Msps, which is significantly lower than comparable devices, making it suitable for power-sensitive applications.
- Input Range: The device features a 2VP-P differential input range, ensuring compatibility with a variety of signal sources.
- Output Format: Offers both CMOS and LVDS outputs, providing flexibility in interfacing with various digital systems.
- Package: Comes in a compact QFN-64 package, making it easy to integrate into space-constrained designs.
Applications
- Wireless and Wired Broadband Communication
- Medical Imaging Systems
- Digital Oscilloscopes
- Radar and Satellite Subsystems
- Instrumentation and Test Equipment
Performance and Quality
The LTC2290CUP is designed with Linear Technology's advanced design techniques and process technologies, ensuring high reliability and consistent performance. It provides excellent dynamic performance with a 73.1dB Signal-to-Noise Ratio (SNR) and 85dB Spurious-Free Dynamic Range (SFDR) at baseband frequencies.
With its robust feature set and performance metrics, the LTC2290CUP is the ADC of choice for professionals seeking a high-speed, low-power solution without compromising on quality or performance.