EN
  • EN
  • DE

LTC2294IUP#PBF

Part No LTC2294IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 80Msps 12-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1.4 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 495 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 141 mA
Number of Bits 12
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 495 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Single
Win Source Part Number 985789-LTC2294IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2294IUP#PBF CAD Model

Description

Product Overview: LTC2294IUP#PBF

The LTC2294IUP#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for advanced digital signal processing applications. This ADC operates at a sampling rate of up to 80Msps, making it an ideal choice for applications requiring high data acquisition rates such as medical imaging, telecommunications, and industrial instrumentation.

Key Features

  • Resolution: 14-bit dual ADC, providing fine detail in signal conversion for precise measurements.
  • Sampling Rate: Capable of sampling up to 80 million samples per second (80Msps), ensuring high-speed data capture.
  • Input Range: The ADC features a wide input range, making it versatile for various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2294IUP#PBF maintains performance while minimizing power usage.
  • Serial Interface: Comes with a serial LVDS (Low Voltage Differential Signaling) output interface, which supports high-speed data transmission with low noise.
  • Small Package: Available in a compact QFN (quad-flat no-leads) package, saving valuable board space.
  • Industrial Temperature Range: Operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The LTC2294IUP#PBF is suited for a wide range of applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2294IUP#PBF is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected for professional-grade electronic components. With its robust design and advanced features, the LTC2294IUP#PBF is a reliable choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess