EN
  • EN
  • DE
  • IT

LTC2338IMS-18#PBF

Part No LTC2338IMS-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 1MSPS 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MSOP
Win Source Part Number 1061555-LTC2338IMS-18#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2338IMS-18#PBF CAD Model

Description

The LTC2338IMS-18#PBF is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, which is now part of Analog Devices. This high performance 18-bit ADC offers an impressive sampling rate, making it an ideal choice for precision data acquisition in a wide range of applications, including medical imaging, industrial process control, and instrumentation.

Key Features:

  • Resolution: The LTC2338IMS-18#PBF boasts an 18-bit resolution, providing high-fidelity data conversion with a fine granularity that is suitable for the most demanding applications.
  • Sampling Rate: It offers a fast sampling rate, allowing for real-time data acquisition and processing.
  • Low Noise: This ADC is designed to minimize noise, ensuring that the digital output closely represents the original analog signal without significant signal degradation.
  • Multiple Input Channels: The device includes multiple input channels, enabling it to handle several signal inputs simultaneously, which is critical for multi-sensor systems.
  • Differential Inputs: It features differential inputs, which help to reduce common-mode noise and improve signal integrity.
  • Power Efficiency: The LTC2338IMS-18#PBF is optimized for low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is a priority.
  • No Latency Operation: The ADC provides no latency operation, which is crucial for closed-loop control systems and other applications requiring immediate data processing.
  • Package: It comes in a compact MSOP (Micro Small Outline Package) that is conducive to space-constrained applications.

Applications:

The versatility of the LTC2338IMS-18#PBF makes it a perfect fit for a variety of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Instrumentation and Test Equipment
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)

Overall, the LTC2338IMS-18#PBF from Linear Technology is a powerful ADC solution that offers a blend of precision, speed, and efficiency, making it a top choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.4303
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $44.7343
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $10.8245
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $3.8443
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess