EN
  • EN
  • DE

LTC2377IMS-18#TRPBF

Part No LTC2377IMS-18#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 500KSPS 16-MSOP / 1-Channel Single ADC SAR 500ksps 18-bit Serial 16-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 18
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782607-LTC2377IMS-18#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2377-18
Introduction Date July 27, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2377IMS-18#TRPBF CAD Model

Description

Overview of LTC2377IMS-18#TRPBF

The LTC2377IMS-18#TRPBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Linear Technology, a brand of Analog Devices. This precision ADC offers a unique combination of features that make it ideal for high-resolution measurement applications across various industries, including medical, industrial, and communication systems.

Key Features

  • Resolution: The device boasts an impressive 18-bit resolution, providing fine detail in analog signal conversion which is critical for applications requiring high precision.
  • Sampling Rate: It offers a maximum sampling rate of 1.6 Msps (mega samples per second), enabling the capture of fast transient signals without sacrificing accuracy.
  • Low Power Consumption: Designed for energy-sensitive applications, the LTC2377IMS-18#TRPBF consumes only 18 mW at the full 1.6 Msps rate, and the power scales linearly with the sampling rate.
  • No Latency: The ADC provides no-latency operation, which is essential for closed-loop control systems where delay can impact performance.
  • Flexible Supply Voltage: It operates on a single 2.5V supply, simplifying power management in system design.
  • Input Range: The input voltage range is 0 V to VREF (with VREF up to 5V), allowing for a wide range of signal amplitudes to be accurately digitized.
  • Digital Interface: The device includes a serial SPI-compatible interface, which enables easy integration with microcontrollers and digital signal processors.

Package and Reliability

The LTC2377IMS-18#TRPBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. It is also available in a tape and reel package, denoted by the TRPBF suffix, for efficient handling and manufacturing. Furthermore, the product is guaranteed to perform over the industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

Applications

With its high-precision capabilities, the LTC2377IMS-18#TRPBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation and Control Systems
  • Geophysical Data Analysis
  • Industrial Process Control

In summary, the LTC2377IMS-18#TRPBF ADC from Linear Technology is a high-performance solution designed for applications that demand the highest level of precision and speed, while maintaining power efficiency and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess