EN
  • EN
  • DE

LTC2378IMS-20#PBF

Part No LTC2378IMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 1MSPS 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MSOP
Win Source Part Number 1061614-LTC2378IMS-20#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2378IMS-20#PBF CAD Model

Description

LTC2378IMS-20#PBF - 20-Bit, 1Msps SAR ADC

The LTC2378IMS-20#PBF is a high-performance, 20-bit, 1Msps, successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This precision ADC is designed to deliver a combination of high accuracy, low noise, and fast throughput, making it an ideal solution for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial automation.

Key Features

  • 20-bit resolution with no missing codes
  • Sample rate of up to 1Msps
  • Low noise performance: 0.5ppm RMS
  • INL (Integral Non-Linearity): ±2ppm (max)
  • Flexible input range: ±VREF
  • Power dissipation: 21mW at 1Msps
  • Low power shutdown mode: 2.5µW
  • Digital SPI-compatible serial interface
  • Internal conversion clock
  • 64-lead MSOP package

Performance and Design

The LTC2378IMS-20#PBF is designed to maintain high accuracy and stability, even under varying conditions. Its 20-bit resolution ensures fine detail in measurement, while the 1Msps sample rate allows for monitoring of fast signals. The ADC operates with a very low total harmonic distortion (THD), making it suitable for high-fidelity applications. The flexible input range, coupled with the ability to interface with a variety of reference voltages, provides designers with versatility in system design.

Energy Efficiency

One of the standout features of the LTC2378IMS-20#PBF is its energy efficiency. With a low power consumption of 21mW at the full 1Msps rate, it is well-suited for battery-powered devices and other applications where power efficiency is crucial. The low power shutdown mode further conserves energy when the ADC is not in active use.

Applications

This ADC is a robust choice for applications that require high precision and fast data acquisition such as:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Seismic Data Acquisition

Overall, the LTC2378IMS-20#PBF from Linear Technology represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking for a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess