EN
  • EN
  • DE

LTC2383IMS-16#PBF

Part No LTC2383IMS-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1CH 1MSPS 16-MSOP / 1-Channel Single ADC SAR 1Msps 16-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782623-LTC2383IMS-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2383
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2383IMS-16#PBF CAD Model

Description

LTC2383IMS-16#PBF - High-Speed, Low-Power SAR ADC from Linear Technology

The LTC2383IMS-16#PBF is a state-of-the-art 16-bit, 2.5Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, an Analog Devices company. This high-performance ADC offers a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features:

  • Resolution and Speed: The LTC2383IMS-16#PBF boasts a 16-bit resolution with a sampling rate of up to 2.5 megasamples per second (Msps), providing precise and fast data conversion for demanding applications.
  • Low Power Consumption: It is designed for low power operation, consuming only 28mW at the full 2.5Msps rate, which drops to 1.4mW in nap mode and 1.8µW in sleep mode, maximizing battery life for portable devices.
  • No Latency Operation: The ADC features no pipeline delay, also known as no latency operation, which is critical for control loop applications where immediate response to input changes is required.
  • Flexible Interface: The digital interface is SPI-compatible, allowing for easy integration with most microcontrollers and digital systems.
  • Small Form Factor: The product is offered in a compact 10mm x 3mm MSOP package, which is ideal for space-constrained applications.

Performance and Reliability:

The LTC2383IMS-16#PBF is designed with Linear Technology's advanced design techniques and process technologies, ensuring high accuracy and stability over temperature and supply variations. With its integrated features such as an internal oscillator, a reference buffer, and SoftSpan™ input ranges that allow for easy reconfiguration between different input voltage ranges, this ADC simplifies design and reduces external component count.

Applications:

Due to its high-speed, high-resolution, and low-power characteristics, the LTC2383IMS-16#PBF is an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation

With its robust feature set and Linear Technology's reputation for quality, the LTC2383IMS-16#PBF is the go-to ADC for engineers looking for reliable and precise data conversion in their high-performance applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess