The LTC2401IMS#TRPBF is a high-precision 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology. This product offers a unique combination of speed, accuracy, and ease-of-use for precision measurement applications. It is ideal for demanding applications such as industrial process control, weigh scales, scientific instrumentation, and medical devices.
Key Features:
- Resolution: The LTC2401IMS#TRPBF boasts a 24-bit resolution, providing a high degree of precision and detail in analog signal conversion.
- No Latency Conversion: Unlike traditional ΔΣ ADCs, this device provides no latency in its output, meaning the digital output is updated with every conversion cycle without delay.
- Single Supply Operation: Operates on a single 5V supply, simplifying power supply requirements and making it suitable for a wide range of applications.
- Differential Input: The differential input structure enhances noise immunity and allows for the measurement of true differential signals or single-ended signals referenced to ground.
- Low Power Consumption: Designed for power-sensitive applications, it features low current consumption, typically 4 mA, and can be powered down between conversions to save energy.
- Internal Oscillator: An internal oscillator eliminates the need for external components, reducing board space and system complexity.
- Simple Interface: The SPI/MICROWIRE™ compatible 3-wire serial interface ensures easy connectivity with microcontrollers and digital systems.
Performance Specifications:
- Input Range: ±VREF/2; VREF can be up to 5V.
- Conversion Time: 140ms per sample, which allows for precise and steady readings.
- Package: The device comes in a compact 10-lead MSOP package, suitable for space-constrained applications.
With its robust design, the LTC2401IMS#TRPBF ensures accurate and reliable data conversion over a wide temperature range, making it a trustworthy choice for critical measurement tasks. Its superior performance, combined with a straightforward interface, makes it a top choice for engineers and designers looking for a high-quality ADC solution.