EN
  • EN
  • DE

LM10CN8#PBF

Part No LM10CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Current - Input Bias 12nA
Voltage - Input Offset 500μV
Operating Supply Current 300μA
Channel Output Current 20mA
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1052672-LM10CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10CN8#PBF CAD Model

Description

Product Overview: LM10CN8#PBF

The LM10CN8#PBF is a versatile and high-performance operational amplifier (op-amp) integrated circuit (IC) developed by Linear Technology. This op-amp is well-suited for a wide range of applications, including sensor interfacing, signal conditioning, and analog processing tasks in both industrial and consumer electronics. The LM10CN8#PBF is designed to offer a perfect blend of functionality and reliability, making it a preferred choice for engineers and designers looking for a robust analog solution.

Key Features

  • Low Input Bias Current: The LM10CN8#PBF boasts an exceptionally low input bias current, which minimizes errors in high-impedance circuit configurations and makes it ideal for precision applications.
  • Wide Operating Voltage Range: This op-amp operates effectively across a broad voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Stable with High Capacitive Loads: The device is designed to be stable when driving capacitive loads, a critical feature for applications involving filters or long cable runs.
  • Low Power Consumption: With its focus on power efficiency, the LM10CN8#PBF helps in reducing the overall power consumption of the systems it is integrated into, which is particularly beneficial for battery-powered devices.

Applications

The LM10CN8#PBF is a versatile component that can be used in a variety of electronic circuits. Some common applications include:

  • Data acquisition systems
  • Test and measurement equipment
  • Analog signal processing
  • Instrumentation amplifiers
  • Battery-powered devices
  • Temperature sensing and control circuits

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LM10CN8#PBF is no exception. It is manufactured to high standards, ensuring reliable performance in even the most demanding conditions. The part number suffix 'PBF' indicates that the product is lead (Pb) free and RoHS compliant, which is essential for environmentally conscious manufacturing and adherence to modern environmental standards.

In summary, the LM10CN8#PBF from Linear Technology is a high-quality operational amplifier that offers excellent performance, low power consumption, and stable operation with capacitive loads. Its versatility makes it a suitable choice for a wide array of electronic applications, and its compliance with RoHS standards ensures it meets current environmental regulations.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess