EN
  • EN
  • DE

LTC2412CGN#PBF

Part No LTC2412CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH DIFF-IN 24BIT 16SSOP / 2-Channel Single ADC Delta-Sigma 7.5sps 24-bit Serial 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 24
Sampling Rate 7.5
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782644-LTC2412CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2412
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2412CGN#PBF CAD Model

Description

The LTC2412CGN#PBF is a highly precise 24-bit No Latency Delta Sigma Analog-to-Digital Converter (ADC) from Linear Technology, designed for direct digitization of low-frequency signals. This component is part of a family of ADCs that provide a perfect balance between high precision and ease of use, making it an ideal choice for a wide range of applications, including process control, industrial automation, medical devices, and instrumentation.

Key Features

  • Resolution: 24-bit with no missing codes
  • Sampling Rate: Offers a flexible sampling rate up to 7.5Hz
  • No Latency: Zero-latency feature ensures output data is updated with every sample
  • Input Range: Differential input range of ±Vref, with Vref ranging up to 5V
  • Easy Interface: Simple 3-wire SPI-compatible serial interface
  • Power Efficiency: Low current consumption of 250μA and a sleep mode that reduces current to 10μA
  • Package: Comes in a narrow 16-lead SSOP package
  • Temperature Range: Operational temperature range from -40°C to 85°C

Performance and Reliability

The LTC2412CGN#PBF delivers outstanding performance with its true 24-bit resolution and no missing codes. The No Latency Delta Sigma architecture eliminates the pipeline delay found in conventional delta sigma converters, providing immediate updating of the output with each conversion. This makes the LTC2412CGN#PBF particularly suitable for multiplexed applications where channel switching does not introduce additional delays.

Applications

Its robust design and high precision make the LTC2412CGN#PBF an excellent choice for applications requiring accurate signal conversion with minimal delay. Typical applications include temperature measurement, weight measurement, industrial process control, and scientific instrumentation. The component's low power consumption also makes it well-suited for battery-powered devices and remote sensors.

Conclusion

In summary, the LTC2412CGN#PBF from Linear Technology is a versatile and reliable ADC that offers high-resolution data conversion with the added benefit of no latency. Its ease of use, coupled with low power requirements, makes it a go-to solution for designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess