EN
  • EN
  • DE
  • IT

LTC2413CGN

Part No LTC2413CGN
Manufacturer Linear Technology
Description 24-Bit No Latency ADC, with Simultaneous 50Hz/60Hz Rejection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208444-LTC2413CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2413CGN CAD Model

Description

The LTC2413CGN is a precision, 2-channel differential ΔΣ analog-to-digital converter (ADC) from Linear Technology, a company renowned for its high-performance analog integrated circuits. This ADC component offers a 24-bit resolution with no missing codes, ensuring highly accurate digital representations of analog signals. It is designed to provide a straightforward and efficient solution for complex data acquisition systems where noise reduction and signal integrity are paramount.

Key Features

  • Easy-to-Use Interface: The LTC2413CGN features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • High Precision: With its 24-bit resolution and no missing codes, the LTC2413CGN ensures high-precision measurements, which is critical for sensitive instrumentation and control systems.
  • Differential Inputs: The two differential input channels provide improved noise rejection, which is essential for accurate measurements in electrically noisy environments.
  • Multiple Speed Modes: The device can operate in two speed modes, normal and fast, allowing for flexibility in power consumption and conversion speed trade-offs.

Typical Applications

The LTC2413CGN is suited for a variety of applications where precision data acquisition is needed. These include industrial process control, temperature measurements, weight and pressure sensing, and medical instrumentation. Its robust design also makes it ideal for automotive and aerospace applications, where equipment must withstand harsh conditions while providing accurate readings.

Package and Temperature Range

The LTC2413CGN comes in a compact 16-lead narrow SSOP package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Conclusion

Overall, the LTC2413CGN from Linear Technology is a versatile and precise ADC that offers a combination of ease of use, high precision, and robustness, making it an excellent choice for a wide range of high-accuracy data acquisition needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess