EN
  • EN
  • DE

LTC2420IS8#PBF

Part No LTC2420IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT MICRPWR W/OSC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 7.5
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 072535-LTC2420IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2420IS8#PBF CAD Model

Description

LTC2420IS8#PBF - 20-Bit No Latency ΔΣ ADC from Linear Technology

The LTC2420IS8#PBF is a high-precision 20-bit analog-to-digital converter (ADC) from Linear Technology, renowned for its no latency delta-sigma (ΔΣ) architecture. This product offers an exceptional combination of accuracy and ease of use, making it an ideal choice for demanding applications that require high-resolution measurement without the delay typically associated with traditional ΔΣ converters.

Key Features:

  • Resolution and Accuracy: The LTC2420IS8#PBF boasts a 20-bit resolution with no missing codes, ensuring highly accurate digital representations of the analog input signal.
  • No Latency: Unlike many ΔΣ ADCs, this converter provides instant output with no latency, which is critical for multiplexed applications and responsive control systems.
  • Easy-to-Use Interface: The device features a simple 3-wire serial interface, compatible with SPI and MICROWIRE protocols, enabling straightforward integration with microcontrollers and digital systems.
  • Multiple Input Channels: It supports two differential input channels, providing flexibility for various sensor types and signal sources.
  • Internal Oscillator: The LTC2420IS8#PBF includes an internal oscillator, eliminating the need for external clocking components and simplifying the design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with a low current draw, making it suitable for battery-operated devices.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: It is offered in a compact 8-lead SOIC package, which is conducive to space-constrained applications.

Applications:

The LTC2420IS8#PBF is versatile and can be employed in a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Temperature Measurement Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Equipment
  • Weigh Scales

With its high resolution, no latency, and ease of use, the LTC2420IS8#PBF from Linear Technology stands out as a robust ADC solution for precision measurement applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5636 $73.6908
5+ $20.1548 $100.7740
8+ $19.5249 $156.1992
11+ $18.8951 $207.8461
14+ $18.2653 $255.7142
19+ $16.3757 $311.1383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess