EN
  • EN
  • DE
  • IT

LTC2428IG

Part No LTC2428IG
Manufacturer Linear Technology
Description 4-/8-Channel 20-Bit uPower No Latency ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208453-LTC2428IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2428IG CAD Model

Description

The LTC2428IG is a high-precision analog-to-digital converter (ADC) from Linear Technology, designed to provide robust performance with a 20-bit no-latency delta-sigma (ΔΣ) architecture. This component is ideal for demanding applications that require accurate and stable data conversion without delay.

Key Features:

  • Resolution: Offers a high-resolution 20-bit output, allowing for fine-grained data conversion that is essential for precision measurements.
  • No Latency: The no-latency ΔΣ design ensures that the ADC provides immediate conversion results after each sample, making it suitable for real-time applications.
  • Differential Input and Reference: Supports differential input and reference, which enhances noise rejection and improves the accuracy of the measurement in electrically noisy environments.
  • Multiple Channel Configurations: The LTC2428IG can be configured for 4 differential channels or 8 single-ended channels, offering flexibility in connecting various sensors or signal sources.
  • Easy Drive: The input structure is designed to be easy to drive, simplifying the design of the front-end signal conditioning circuitry.
  • Internal Conversion Oscillator: An internal oscillator eliminates the need for external components, reducing the overall complexity and size of the design.
  • Power Efficiency: Features a low power consumption mode, making it suitable for battery-powered or energy-sensitive applications.
  • Simple Interface: The SPI/Microwire-compatible 3-wire serial interface ensures easy integration with microcontrollers and digital systems.

Applications:

The LTC2428IG is versatile and can be used in a wide range of applications, including:

  • Process Control
  • Temperature Measurements
  • Industrial Weigh Scales
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Instrumentation

Package and Quality:

The LTC2428IG is offered in a robust 16-lead SSOP package, ensuring a compact footprint for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, making this ADC a reliable choice for critical and high-performance systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess