EN
  • EN
  • DE
  • IT

LTC2444CUHF#PBF

Part No LTC2444CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN / 8-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782668-LTC2444CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2444
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2444CUHF#PBF CAD Model

Description

The LTC2444CUHF#PBF is a high-performance, 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional resolution and accuracy for demanding applications. This ADC is a part of Linear Technology's family of No Latency ΔΣ™ ADCs, providing a unique combination of speed, precision, and ease-of-use.

Key Features

  • High Resolution: With its 24-bit output, the LTC2444CUHF#PBF provides high-resolution measurements, allowing for precise data acquisition and signal processing.
  • Variable Speed/Resolution: Users can select from 8 different speed/resolution combinations, making it a versatile choice for various applications that require different trade-offs between sampling rate and resolution.
  • No Latency Conversion: The No Latency ΔΣ™ technology ensures that there is no pipeline delay, making it an ideal choice for multiplexed applications that require fast channel-to-channel switching.
  • Wide Input Range: This ADC supports a wide common mode input range, offering flexibility in interfacing with different sensor types and signal sources.
  • Multiple Interface Options: The LTC2444CUHF#PBF can communicate with microcontrollers or digital systems using SPI or high-speed serial interfaces, allowing for easy integration into existing systems.

Applications

The LTC2444CUHF#PBF is well-suited for a wide array of applications, including:

  • Industrial process control
  • Temperature measurements with RTDs or thermocouples
  • High-precision data acquisition systems
  • Medical instrumentation
  • Scientific instrumentation

Product Specifications

Parameter Value Resolution 24-Bit Interface Type SPI, Serial Package Type QFN-38 Operating Temperature -40°C to +85°C

Overall, the LTC2444CUHF#PBF ADC from Linear Technology is a powerful component for precision measurement in an array of high-performance systems. Its combination of speed, accuracy, and versatility makes it an excellent choice for engineers and designers looking to enhance their data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess