EN
  • EN
  • DE

LTC2449CUHF

Part No LTC2449CUHF
Manufacturer Linear Technology
Description 24-Bit High Speed 8-/16-Channel ADCs with Selectable Speed/Resolution
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208473-LTC2449CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2449CUHF CAD Model

Description

The LTC2449CUHF from Linear Technology is a versatile and high-performance 24-bit analog-to-digital converter (ADC) that offers a unique combination of speed and resolution, making it an ideal choice for a wide range of applications including industrial monitoring, instrumentation, and control systems. This ADC is part of Linear Technology's family of high-speed delta-sigma ADCs and is designed to meet the needs of precision data acquisition systems.

Key Features:

  • 24-Bit Resolution: Provides high precision measurements with a 24-bit output, ensuring detailed and accurate data conversion.
  • Flexible Speed/Resolution: Users can select from 8 different speed/resolution combinations, allowing optimization for specific application requirements.
  • Multiple Input Channels: Features 16 differential input channels, enabling the monitoring of a variety of signals simultaneously.
  • No Latency Delta-Sigma™: The LTC2449CUHF's No Latency Delta-Sigma architecture allows for continuous and seamless data conversion with no pipeline delays, which is critical for real-time applications.
  • Wide Input Range: The input range is ±VREF, with VREF ranging up to 5V, providing flexibility in accommodating different signal levels.
  • Oversampling Ratio: Offers an adjustable oversampling ratio, which can be used to reduce noise and improve signal-to-noise ratio (SNR).
  • Digital Filter: Incorporates a digital filter that helps to reduce the effects of wideband noise and improve measurement accuracy.
  • Interface: The device supports SPI/MICROWIRE™ compatible 3-wire serial interface, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Package: Comes in a 38-lead QFN package that is suitable for space-constrained applications.

Applications:

  • Industrial Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment

The LTC2449CUHF is designed for situations where precision is paramount, and its robust design ensures reliable performance even in the toughest environments. With its combination of features, the LTC2449CUHF is an excellent choice for engineers looking for a high-quality ADC that can adapt to various performance demands.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9015 $69.8030
4+ $32.6926 $130.7704
5+ $31.5881 $157.9405
7+ $29.3792 $205.6544
9+ $28.2747 $254.4723
12+ $27.1702 $326.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess