Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 60
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 072536-LTC2452CTS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2452CTS8#TRMPBF CAD Model

Description

LTC2452CTS8#TRMPBF - 16-Bit Delta Sigma ADC with I2C Interface

The LTC2452CTS8#TRMPBF is a high-precision 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, offering exceptional performance in a tiny package. Designed for applications requiring high accuracy and low power consumption, this ADC is an ideal choice for portable and battery-operated devices, as well as industrial control systems and sensor interfaces.

Key Features

  • High Resolution: 16-bit delta-sigma ADC which provides a high degree of accuracy and noise rejection, ensuring reliable and precise data conversion for critical applications.
  • Easy Interface: Integrated I2C interface allows for simple communication with microcontrollers and processors, making system integration straightforward.
  • Low Power: Optimized for power-sensitive applications, this ADC features a low power consumption that extends battery life in portable devices.
  • Automatic Calibration: Internal calibration mechanisms eliminate the need for complex calibration procedures, ensuring consistent performance over time and temperature.
  • Small Form Factor: The compact TSOT-23 package makes it suitable for space-constrained applications without compromising on performance.

Applications

The LTC2452CTS8#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Industrial monitoring and control systems
  • Medical devices
  • Temperature sensing with RTDs or thermocouples

Technical Specifications

  • Resolution: 16-bit
  • Interface: I2C
  • Package: TSOT-23
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 85°C

With its combination of high precision, low power, and small size, the LTC2452CTS8#TRMPBF from Linear Technology is an excellent ADC solution for a multitude of electronic systems where reliable and accurate data acquisition is paramount.

You May Also Be Interested in

Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $6.4465
ECAD model for ADS7822EB/2K5G4
Analog Devices Inc.
1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Need more? Email Us
ECAD model for AD7264BSTZ-5
Analog Devices Inc.
3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADC
Need more? Email Us
ECAD model for AD7858LARZ
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9639BCPZ-210

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2826 $57.9782
15+ $6.7960 $101.9400
23+ $6.5836 $151.4228
32+ $6.3712 $203.8784
41+ $6.1589 $252.5149
55+ $5.5218 $303.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention