EN
  • EN
  • DE

LTC2481CDD#PBF

Part No LTC2481CDD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT I2C 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Selectable Address, Temperature Sensor
Temperature Range - Operating 0°C to 70°C
Case / Package 10-DFN (3x3)
Win Source Part Number 1061715-LTC2481CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2481CDD#PBF CAD Model

Description

LTC2481CDD#PBF - 16-Bit ΔΣ ADC with Easy Drive Input Current Cancellation and I2C Interface

The LTC2481CDD#PBF is a highly sophisticated 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance with a focus on ease-of-use and flexibility. It is a part of Linear Technology's wide range of high-performance ADCs, suitable for a variety of demanding applications including industrial, automotive, and medical systems.

This innovative ADC features an integrated precision delta-sigma (ΔΣ) modulator and an oscillator which combine to provide a complete conversion solution with no external components required for most applications. The LTC2481CDD#PBF offers an Easy Drive technology that significantly reduces the input current, allowing direct sensor digitization without the need for buffering, thus simplifying the design and reducing system cost and complexity.

One of the key characteristics of this product is its I2C interface, which allows for simple two-wire communication with microcontrollers and processors. This interface supports a wide range of I2C speeds, enabling flexibility in system design and ensuring compatibility with most I2C buses. The device's address can be configured through one of its pins, allowing multiple devices to share the same I2C bus without conflict.

The LTC2481CDD#PBF operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems. It also features an internal oscillator, eliminating the need for an external clock source. The ADC provides a high level of accuracy and stability, with a typical INL (Integral Non-Linearity) of ±2ppm FS and no missing codes at 16 bits.

Its compact DFN package (3mm x 3mm) is designed for space-constrained applications. The LTC2481CDD#PBF also offers a temperature sensor that can measure the die temperature with no additional hardware, which is useful for system diagnostics and compensation.

Overall, the LTC2481CDD#PBF from Linear Technology is an excellent choice for designers looking for a high-performance, easy-to-use ADC with advanced features like Easy Drive and an I2C interface. Its robust design and precision make it a versatile component for a wide range of precision measurement applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess