EN
  • EN
  • DE

LTC2496CUHF#PBF

Part No LTC2496CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 38-QFN / 16-Channel Single ADC Delta-Sigma 6.9sps 16-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 6.9
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782714-LTC2496CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2496
Introduction Date July 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2496CUHF#PBF CAD Model

Description

Product Overview: LTC2496CUHF#PBF

The LTC2496CUHF#PBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Linear Technology, an Analog Devices company. This ADC is designed to offer exceptional accuracy and ease of use, catering to a wide range of applications including industrial monitoring, medical equipment, and precision measurement systems.

Key Features

  • High Resolution: 24-bit output with no missing codes.
  • No Latency ΔΣ: The LTC2496 features a unique No Latency ΔΣ architecture, which ensures that there is no latency in the conversion process, making it ideal for multiplexed applications.
  • Easy Drive: Differential inputs with a wide input common-mode range allow for easy drive of the ADC.
  • Multiple Temperature Sensors: This product includes an internal temperature sensor and also supports an external temperature sensor, such as a thermocouple, to provide temperature-compensated measurements.
  • Customizable: With an integrated configurable digital filter, the LTC2496CUHF#PBF allows users to optimize the trade-off between resolution and conversion speed.
  • I2C Interface: The device features an I2C-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems.
  • Small Package: Housed in a compact QFN-38 package, the LTC2496CUHF#PBF is suitable for space-constrained applications.

Applications

The LTC2496CUHF#PBF is versatile and can be used in various applications that require high-precision analog-to-digital conversion. Some of these applications include:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation
  • Temperature Sensing and Monitoring

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2496CUHF#PBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in critical applications. The part number suffix 'PBF' indicates that the product is lead-free, adhering to environmental standards.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess