EN
  • EN
  • DE
  • IT

LTC2497CUHF#TR

Part No LTC2497CUHF#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739513-LTC2497CUHF#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2497CUHF#TR CAD Model

Description

LTC2497CUHF#TR - 16-Bit, 16-Channel Delta Sigma ADC with Easy Drive Input Current Cancellation

The LTC2497CUHF#TR from Linear Technology is a highly versatile 16-bit analog-to-digital converter (ADC) that comes in a compact QFN-38 package. This precision ADC features an innovative Easy Drive technology which significantly reduces the input current, allowing direct sensor digitization without buffering, thus simplifying the design and saving on additional components.

With 16 channels at your disposal, the LTC2497CUHF#TR is perfect for complex data acquisition systems where multiple signal sources need to be monitored. It can be configured to measure 8 differential inputs or 16 single-ended inputs, providing the flexibility needed for various application requirements. The differential inputs are particularly useful for rejecting common mode noise, thus enhancing the accuracy of your measurements.

The LTC2497CUHF#TR is designed to operate over a wide supply voltage range from 2.7V to 5.5V, making it suitable for both battery-powered and line-powered applications. The device also features an internal oscillator, eliminating the need for external clock sources and simplifying the overall design.

One of the standout features of the LTC2497CUHF#TR is its Easy Drive technology, which reduces the input current to less than 50nA. This innovation allows the ADC to directly interface with high impedance sensors without the need for external buffer amplifiers. The result is a simpler, more cost-effective solution with reduced power consumption and board space requirements.

The ADC also boasts impressive performance characteristics, including a 2ppm INL and 16-bit no missing codes resolution. Its oversampling ratio is programmable, which allows designers to optimize the trade-off between conversion speed and noise performance based on their specific application needs.

Communication with microcontrollers or digital systems is straightforward, thanks to the LTC2497CUHF#TR's I2C-compatible serial interface. This makes it easy to integrate into existing designs and ensures compatibility with a wide range of microcontrollers and digital processors.

Overall, the LTC2497CUHF#TR is an excellent choice for precision data acquisition in applications such as process control, instrumentation, industrial automation, and medical equipment. Its combination of high-resolution measurement, multiple channel inputs, and ease of use makes it a valuable component for any engineer looking to enhance their system's performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess