EN
  • EN
  • DE

LTC2601CDD-1

Part No LTC2601CDD-1
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0603+
Reference case QFN10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746971-LTC2601CDD-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2601CDD-1 CAD Model

Description

Linear Technology LTC2601CDD-1: 16-Bit Single Channel DAC

The LTC2601CDD-1 from Linear Technology is a high-precision, 16-bit digital-to-analog converter (DAC) designed to offer exceptional performance in a small package. This single-channel DAC is part of a family of pin-compatible DACs, including 12-bit, 14-bit, and 16-bit devices, allowing for easy system upgrades depending on the required resolution.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC2601CDD-1 provides fine-grain output control, making it suitable for applications that demand high levels of accuracy and precision.
  • Output Buffer: The integrated output buffer allows the DAC to drive capacitive loads directly, simplifying design and reducing external component requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC features a low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Flexible Reference Input: The device accepts a wide range of reference voltages, offering designers flexibility in setting the full-scale output voltage.
  • SoftSpan™ Technology: Multiple output ranges are selectable via software commands, including unipolar and bipolar modes, providing versatility for various application requirements.
  • Simple Interface: The 3-wire SPI-compatible serial interface ensures easy communication with microcontrollers or digital systems, minimizing the pin count required for DAC control.
  • Compact Package: Enclosed in a 10-lead DFN package, the LTC2601CDD-1 saves valuable board space, which is essential for space-constrained applications.

Applications:

The LTC2601CDD-1 is ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Medical Instrumentation

With its high resolution, low power consumption, and compact form factor, the LTC2601CDD-1 from Linear Technology stands out as a top-tier component for designers who require the best in DAC performance and reliability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,544 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess