EN
  • EN
  • DE

LTC4211CS8#PBF

Part No LTC4211CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 136358-LTC4211CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4211CS8#PBF CAD Model

Description

Product Overview: LTC4211CS8#PBF

The LTC4211CS8#PBF is a highly efficient, Hot Swap controller IC designed and manufactured by Linear Technology, now part of Analog Devices. This compact, feature-rich component is engineered to allow safe board insertion and removal from a live backplane. With its robust construction and advanced technology, the LTC4211CS8#PBF ensures seamless power management and protection for high-availability systems.

Key Features

  • Automatic Retry or Latched Off After Fault: The LTC4211CS8#PBF offers versatile fault management with options for either automatic retry or latch-off after a fault condition, providing flexibility in system recovery procedures.
  • Adjustable Supply Voltage Range: This controller supports a wide supply voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Overcurrent Protection: The device includes precise overcurrent protection to safeguard the system against excessive current draw, which could otherwise lead to damage or system instability.
  • Fast Response to Short-Circuit: The LTC4211CS8#PBF is designed to respond quickly to short-circuit conditions, protecting the circuit by limiting the fault current swiftly.
  • Gate Voltage Clamped at 15V: To protect the external N-channel MOSFET, the gate voltage is clamped at 15V, ensuring that the MOSFET operates within safe limits.
  • SO-8 Package: The compact SO-8 package allows for efficient use of PCB space, making it ideal for space-constrained applications.

Applications

The LTC4211CS8#PBF is versatile in its application, catering to a wide range of industries. It is commonly used in:

  • Server and Telecom Hot Swap Systems
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches

With its combination of protection features, compact size, and flexibility, the LTC4211CS8#PBF is an excellent choice for designers seeking a reliable Hot Swap controller that can handle the demands of high-availability systems. The product ensures that power management and system up-time are maintained, contributing to the overall reliability and performance of the systems it is integrated into.

For detailed specifications and application guidance, refer to the official datasheet and design resources provided by Analog Devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2372 $56.1860
11+ $9.2203 $101.4233
17+ $8.9321 $151.8457
24+ $8.6440 $207.4560
30+ $8.3559 $250.6770
41+ $7.4915 $307.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess