EN
  • EN
  • DE

MPSH17

Part No MPSH17
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN RF SS 15V TO92 / Trans RF BJT NPN 15V 350mW 3-Pin TO-92 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 15V
Frequency - Transition 800MHz
Noise Figure (dB Typ @ f) 6dB @ 200MHz
Gain 24dB
Power - Max 350mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 5mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 789365-MPSH17
Popularity Medium
Supply and Demand Status Balance
Family Name MPSH17
Introduction Date May 31, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPSH17 CAD Model

Description

The MPSH17 is a high-performance NPN bipolar RF (Radio Frequency) transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered for use in RF amplification and switching applications, making it an ideal choice for a variety of wireless communication systems.

Key Features:

  • High Gain Bandwidth Product: With a transition frequency (fT) typically at 650 MHz, the MPSH17 is capable of operating at high frequencies, which is essential for RF applications.
  • Low Noise Figure: It offers a low noise figure, which is crucial for maintaining signal integrity in communication systems.
  • High Power Gain: The transistor provides a high power gain, which enables it to amplify weak signals effectively.
  • Collector-Emitter Voltage (VCEO): It can withstand voltages up to 12 V between the collector and emitter, providing a good margin for various circuit designs.
  • Emitter-Base Voltage (VEBO): With a VEBO of 3 V, it ensures stable operation when the base is biased positively relative to the emitter.
  • Continuous Collector Current (IC): It supports a continuous collector current of up to 50 mA, suitable for handling moderate levels of signal amplification.

Applications:

The MPSH17 is widely used in RF applications such as:

  • Low-power radio transmitters
  • RF amplifiers in communication devices
  • VHF and UHF receivers
  • RF oscillator circuits
  • Signal processing in telecommunication devices

Package and Quality:

ON Semiconductor provides the MPSH17 in a TO-92 package, which is a compact, through-hole package that is easy to handle and integrate into various circuit boards. The company is committed to high-quality standards, ensuring that each MPSH17 transistor meets rigorous performance and reliability criteria.

Whether you are designing a new RF system or upgrading an existing one, the MPSH17 NPN RF transistor from ON Semiconductor is a reliable and efficient choice that can help you achieve superior performance in your wireless communication applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess