EN
  • EN
  • DE

LT3010MPMS8E-5

Part No LT3010MPMS8E-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3010 - FIXED POSITIVE LDO REGU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.55V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 60 µA
Current - Supply (Max) 3.3 mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 623870-LT3010MPMS8E-5
Ultra Librarian 3D Model Ultra Librarian LT3010MPMS8E-5 CAD Model

Description

Product Overview: LT3010MPMS8E-5

The LT3010MPMS8E-5 is a high-performance, low dropout micropower regulator from Linear Technology, designed to provide a stable and reliable voltage source for a wide array of electronic applications. This regulator is capable of delivering up to 50mA of continuous output current with a dropout voltage of only 300mV at full load, which makes it an excellent choice for battery-powered devices where efficiency is paramount.

Constructed with Linear Technology's advanced design and process techniques, the LT3010MPMS8E-5 ensures low noise operation and minimal power consumption, with a quiescent current as low as 30µA. This feature is particularly useful in portable and wireless devices where extending battery life is crucial. The product operates within a wide input voltage range from 3V to 80V, providing a versatile solution for systems with varying power levels.

The LT3010MPMS8E-5 is equipped with several protective features, including over-temperature shutdown, reverse battery protection, and current limiting, which safeguard the device and the application circuitry from potential damage due to abnormal operating conditions. This makes the regulator a reliable choice for safety-critical applications.

With its fixed output voltage of 5V, the LT3010MPMS8E-5 simplifies the design process, eliminating the need for external feedback resistors. The device is packaged in an MSOP-8E, which is a compact, surface-mount package that is suitable for space-constrained applications.

Key features of the LT3010MPMS8E-5 include:

  • 50mA output current
  • Low dropout voltage: 300mV at full load
  • Wide input voltage range: 3V to 80V
  • Low quiescent current: 30µA
  • Fixed output voltage: 5V
  • Over-temperature shutdown
  • Reverse battery protection
  • Current limiting
  • MSOP-8E package

The LT3010MPMS8E-5 from Linear Technology is an ideal choice for designers looking for a robust, low-power voltage regulator that can handle a wide range of input voltages and provide a stable 5V output for their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess