EN
  • EN
  • DE

LTC2606CDD

Part No LTC2606CDD
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208491-LTC2606CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2606CDD CAD Model

Description

Linear Technology LTC2606CDD: 16-Bit I2C VOUT DAC with Internal Reference

The LTC2606CDD from Linear Technology is a high-precision 16-bit Digital-to-Analog Converter (DAC) designed to meet the rigorous specifications of industrial, automotive, and high-end consumer applications. This compact, high-performance DAC features an I2C-compatible serial interface, allowing for easy integration into a wide range of microprocessor or microcontroller-based systems.

At the heart of the LTC2606CDD lies an advanced, 16-bit delta-sigma DAC core that ensures outstanding accuracy and low noise performance. The internal reference voltage with a typical value of 2.5V contributes to the device's stability and precision, enabling a highly accurate output voltage range with a full-scale output of 0V to VREF.

One of the key advantages of the LTC2606CDD is its ability to operate from a single 2.7V to 5.5V supply, making it versatile for various power supply configurations. The device also boasts a robust output drive capability, capable of sourcing or sinking up to 10mA, which is sufficient for driving high-impedance loads or performing as a control element in various applications.

The compact DFN package of the LTC2606CDD (4mm x 3mm) is perfect for space-constrained applications. It offers a small footprint without sacrificing performance, making it an ideal choice for portable devices, automotive control systems, and precision instrumentation.

For ease of use, the LTC2606CDD features a Power-On Reset (POR) circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is essential for applications that require a predictable startup behavior.

Additional features include a user-selectable internal or external reference, a power-down feature that reduces the current consumption to 1µA, and an asynchronous DAC update pin (LDAC) for simultaneous updating of multiple DACs in a system.

In summary, the LTC2606CDD from Linear Technology is a high-precision, easy-to-use 16-bit DAC that provides excellent performance for a wide range of applications. Its internal reference, flexible power supply options, and compact package make it a versatile choice for designers seeking a reliable and high-quality analog output solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess