EN
  • EN
  • DE

LTC2609CGN-1

Part No LTC2609CGN-1
Manufacturer Linear Technology
Description Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208494-LTC2609CGN-1
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2609
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC2609CGN-1 CAD Model

Description

Product Overview: LTC2609CGN-1

The LTC2609CGN-1 is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and stability in a compact package. This device is part of a family of pin- and software-compatible DACs, offering a range of resolutions and channel counts, providing flexibility for various applications.

Key Features

  • Resolution: The LTC2609CGN-1 boasts a 16-bit resolution, ensuring high precision in analog output levels for demanding applications.
  • Quad DAC Channels: With four independent DAC channels, it allows for multiple analog outputs to be controlled simultaneously, making it ideal for complex systems that require multi-channel output.
  • Flexible Reference Inputs: Each channel has its own reference input, which can be shared among channels, giving users the flexibility to set different voltage ranges for each DAC output.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC features a low power operation, minimizing power drain in portable or energy-efficient systems.
  • Software Selectable Power-Down: The LTC2609CGN-1 includes a software-selectable power-down feature, allowing unused DAC channels to be powered down to reduce overall power consumption further.
  • Output Buffer Amplifiers: Each DAC output includes an integrated output buffer amplifier, providing the ability to drive capacitive loads and ensuring stable performance.
  • Serial Interface: The device supports a SPI/Microwire compatible 3-wire serial interface, enabling easy communication with microcontrollers or digital systems.

Applications

The LTC2609CGN-1 is suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Package and Quality

The LTC2609CGN-1 comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications. Linear Technology ensures high-quality production and reliability, making the LTC2609CGN-1 a trusted choice for both commercial and industrial environments.

With its combination of precision, flexibility, and low power consumption, the LTC2609CGN-1 from Linear Technology stands out as a versatile and reliable solution for multi-channel digital-to-analog conversion needs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess