EN
  • EN
  • DE

LTC2611CDDIDD

Part No LTC2611CDDIDD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072157-LTC2611CDDIDD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2611CDDIDD CAD Model

Description

Introducing the LTC2611CDDIDD: A High-Precision DAC from Linear Technology

The LTC2611CDDIDD is a cutting-edge digital-to-analog converter (DAC) brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model is part of the LTC2611 series, which is designed to meet the stringent requirements of precision and stability in various applications including industrial control systems, medical devices, and automotive electronics.

Key Features

  • Resolution: The LTC2611CDDIDD boasts a 16-bit resolution, providing fine granularity control for analog outputs, ensuring smooth and precise signal generation.
  • Output Range: It offers a flexible output range that can be configured for various applications, accommodating both unipolar and bipolar output configurations.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Integrated Reference: The inclusion of an internal reference voltage simplifies the design process, reduces external component count, and ensures consistent performance.
  • Interface: Communication with the LTC2611CDDIDD is facilitated through a SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Package: The device comes in a compact DFN package, which is conducive to space-constrained applications without compromising on performance.

Performance and Reliability

The LTC2611CDDIDD is engineered to deliver high-accuracy and low noise performance. It features a monotonic output over the entire operating temperature range, ensuring reliable and predictable behavior in critical applications. The device also includes a power-on reset circuit that sets the output to mid-scale at power-up, preventing any unintended signals during system startup.

Applications

With its robust feature set, the LTC2611CDDIDD is well-suited for a wide array of applications requiring precise control of analog signals. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation

Linear Technology's LTC2611CDDIDD represents a blend of precision, reliability, and flexibility, making it an excellent choice for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess