The LTM8001EVPBF is a high-performance, step-down μModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This advanced power solution integrates the inductor, power switches, a DC/DC controller, and compensation in a compact, encapsulated package. Designed for a variety of applications, the LTM8001EVPBF simplifies the implementation of complex power supply circuits, offering an efficient and space-saving solution for engineers.
Operating over an input voltage range of 3.6V to 58V, the LTM8001EVPBF is capable of delivering an output voltage ranging from 0.8V to 10V, with an output current up to 1.4A. Its adjustable switching frequency, from 200kHz to 3MHz, allows flexibility in design, enabling the optimization of efficiency and component size. The device also features a high efficiency mode that reduces switching losses when operating at light loads, thereby extending battery life in portable applications.
The LTM8001EVPBF boasts a robust design with built-in protection features, such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions. Its high reliability is further underlined by its ability to withstand tough environments, making it suitable for industrial, automotive, and telecommunications equipment.
The μModule technology encapsulates all the active and passive components into a single package, which not only saves PCB space but also reduces the risk of assembly errors. This integration makes the LTM8001EVPBF an excellent choice for designers looking for a quick and easy solution to complex power supply design challenges.
In summary, the LTM8001EVPBF from Linear Technology is a versatile, efficient, and reliable step-down regulator that is perfect for a wide range of applications. Its ease of use and comprehensive feature set make it an ideal choice for designers seeking a high-quality power management solution.