STMicroelectronics M27C256B70F3 EPROM
The M27C256B70F3 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to store data that must not be altered once it is programmed, making it perfect for applications that require long-term data retention without power. With its 32K x 8-bit structure, the M27C256B70F3 offers ample storage for a variety of applications, including firmware storage, device configuration, and application-specific data storage.
One of the key features of the M27C256B70F3 is its fast access time of 70ns, which allows for quick data retrieval, enhancing the performance of the systems in which it is used. This speed is particularly beneficial for applications that require high-speed data access, such as embedded systems, industrial controllers, and telecommunications equipment.
The M27C256B70F3 operates within a single 5V power supply, making it compatible with many standard digital circuits and easy to integrate into a wide range of applications. Its low power consumption is an advantage for power-sensitive designs. The device also supports a wide temperature range, ensuring reliable operation under various environmental conditions.
Programming the M27C256B70F3 is straightforward, thanks to its compatibility with industry-standard programming equipment. Once programmed, the data can be erased using ultraviolet (UV) light, allowing the device to be reused. This feature is particularly useful for prototyping and development purposes where code and data need to be frequently updated.
The device is housed in a 28-pin Ceramic Dual-in-line Package (CDIP), providing robust physical protection and ensuring long-term reliability. The M27C256B70F3's package is also designed for easy insertion and removal from printed circuit boards, facilitating maintenance and upgrades.
In summary, the STMicroelectronics M27C256B70F3 EPROM is a versatile and reliable memory solution that combines speed, low power consumption, and ease of use, making it an excellent choice for a multitude of applications that require stable and permanent data storage.