EN
  • EN
  • DE

LTC2615CGN-1

Part No LTC2615CGN-1
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208503-LTC2615CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2615CGN-1 CAD Model

Description

LTC2615CGN-1 Quad 16-Bit DAC with I2C Interface

The LTC2615CGN-1 is a high-precision quad 16-bit Digital-to-Analog Converter (DAC) produced by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This product is designed to deliver exceptional performance with its integrated precision output amplifiers, making it an ideal choice for applications that demand accurate and stable analog outputs.

Encased in a compact 16-lead SSOP package, the LTC2615CGN-1 is engineered for space-constrained applications without compromising on functionality. Each of the four DACs can be individually programmed via a user-friendly I2C interface, which allows for easy communication with microcontrollers and other digital systems. This interface supports standard, fast, and high-speed modes, ensuring versatile connectivity options to suit a wide range of system requirements.

The device boasts a flexible reference input, which can be configured to either an external reference voltage or the supply voltage, providing users with the option to choose the reference that best fits their system's needs. This feature, combined with a wide output range that extends from 0 V to the reference voltage, enables the LTC2615CGN-1 to offer excellent dynamic performance for a myriad of applications, including automated test equipment, data acquisition systems, and industrial control systems.

With its built-in power-on reset circuit, the LTC2615CGN-1 ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This safety feature is crucial for systems where predictable power-up conditions are essential. Additionally, the device includes a power-down feature that reduces the power consumption of the DAC to 1μA per channel, a beneficial attribute for power-sensitive applications.

Overall, the LTC2615CGN-1 from Linear Technology is a versatile and reliable component that promises high accuracy, ease of integration, and low power consumption, making it an excellent choice for designers seeking a top-tier quad DAC solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess