Introducing the LTC2617CDE-1 from Linear Technology
The LTC2617CDE-1 is a high-precision, dual 16-bit digital-to-analog converter (DAC) designed to cater to the demanding requirements of industrial, automotive, and high-end consumer electronics. Engineered by Linear Technology, a leader in analog integrated circuits, this product offers outstanding performance and reliability in a compact DFN-12 package.
Key Features:
- High Resolution: The 16-bit resolution ensures fine-grain control over analog output, providing the accuracy needed for critical applications.
- Dual DAC Channels: With two independent DAC outputs, the LTC2617CDE-1 can manage multiple analog signals simultaneously, simplifying design and reducing component count.
- Integrated Reference: An onboard, precision 10ppm/°C reference voltage eliminates the need for external components, thereby saving space and enhancing overall stability and performance.
- Flexible Power Supply: The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.
- Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2617CDE-1 features a shutdown mode that reduces power consumption to 1µA, maximizing battery life in portable devices.
- Software-Selectable Output Ranges: Users can program the output voltage range to be 0V to 5V, 0V to 10V, ±5V, or ±10V, providing flexibility for different signal requirements.
Applications:
The LTC2617CDE-1 is ideal for a wide range of applications, including:
- Automated Test Equipment (ATE)
- Process Control and Industrial Automation
- Data Acquisition Systems
- Automotive Systems
- High-End Audio Equipment
With its robust design and high-precision capabilities, the LTC2617CDE-1 is engineered to meet the stringent requirements of applications where accuracy and reliability are paramount. Its compact size and integrated features make it a preferred choice for designers seeking to optimize their system's performance and efficiency.
For more information, datasheets, and support resources, please visit Linear Technology's official website or contact their technical support team.