EN
  • EN
  • DE

LTC2619CGN-1

Part No LTC2619CGN-1
Manufacturer Linear Technology
Description Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208511-LTC2619CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2619CGN-1 CAD Model

Description

LTC2619CGN-1 Octal 16-Bit DAC from Linear Technology

The LTC2619CGN-1 is a high-precision digital-to-analog converter (DAC) from Linear Technology that offers eight channels of 16-bit performance in a compact package. Designed for applications requiring multiple DACs with high resolution and accuracy, it is an ideal choice for advanced industrial control systems, automated test equipment, and high-end audio equipment.

This octal DAC operates with a versatile supply voltage range and features a user-selectable internal reference. The internal reference greatly simplifies the design process by reducing the number of external components required. Additionally, the LTC2619CGN-1 has a flexible SPI/MICROWIRE compatible serial interface that makes it easy to communicate with a wide variety of microcontrollers and digital signal processors.

The device offers guaranteed monotonic performance over a wide temperature range, ensuring reliable and consistent output in varying environmental conditions. Each of the eight DACs can be individually programmed to a voltage output with a high degree of accuracy and stability, which is critical for precision applications.

The LTC2619CGN-1 comes in a 16-lead narrow SSOP package, which makes it suitable for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent linearity and low noise characteristics that are essential for high-fidelity applications.

Key features of the LTC2619CGN-1 include:

  • 16-bit resolution on 8 DAC channels
  • Flexible supply voltage range
  • Internal reference for simplified design
  • Guaranteed monotonic output over temperature
  • SPI/MICROWIRE compatible serial interface
  • Compact 16-lead narrow SSOP package

Whether you're developing a sophisticated control system or a high-end audio product, the LTC2619CGN-1 offers the precision, reliability, and ease of integration needed to meet the demands of your application.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess