The TK35S04K3L is a high-performance, energy-efficient power MOSFET designed and manufactured by NXP Semiconductors. This device is part of NXP's portfolio of power management solutions, tailored to meet the demands of modern electronic applications requiring low power consumption and high switching efficiency.
Key Features
- Low On-Resistance: The TK35S04K3L boasts a very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
- High Switching Speed: This MOSFET is engineered for fast switching performance, which is crucial for reducing switching losses in applications such as motor control and power inverters.
- Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the TK35S04K3L offers improved performance characteristics over traditional planar MOSFETs, including lower gate charge and reduced capacitance.
- Thermal Management: With an optimized package design for superior thermal conduction, the TK35S04K3L ensures reliable operation even under high temperature conditions.
Applications
The TK35S04K3L is suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Power Inverter Systems
- Battery Management Systems
- Power Management for Computing and Telecommunications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
88W
Operating Temperature Range
-55°C to +175°C
With its robust design and advanced features, the TK35S04K3L from NXP is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.