EN
  • EN
  • DE

LTC2621CDD

Part No LTC2621CDD
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs in 10-Lead DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208515-LTC2621CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2621CDD CAD Model

Description

Linear Technology's LTC2621CDD: A Single 12-Bit DAC with Internal Reference

The LTC2621CDD from Linear Technology is a precision digital-to-analog converter (DAC) that offers a compact and efficient solution for digital-to-analog conversion requirements. This single 12-bit DAC is part of a family of DACs that provides high-performance and ease-of-use in a small package, making it ideal for a wide range of applications including process control, data acquisition systems, and digital calibration.

Encased in a 10-lead DFN package, the LTC2621CDD features an integrated, high-accuracy reference voltage that simplifies the design process by removing the need for external precision references. This internal reference is buffered on-chip, which further enhances the stability and reduces the external component count.

The LTC2621CDD operates from a single 2.7V to 5.5V supply, providing a great deal of flexibility for various system voltages. It also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature is particularly important for applications that require a predictable startup behavior.

Communication with the LTC2621CDD is executed via a SPI/MICROWIRE compatible 3-wire serial interface, which can operate at clock rates up to 50MHz. The interface is designed to be simple and easy to use, which minimizes the software overhead in microcontroller-based systems.

One of the key advantages of the LTC2621CDD is its Double-Buffered Data Latch feature. This allows for simultaneous updates of multiple DACs in a system, providing synchronous output control. Additionally, the device offers a full-scale output of 2.5V with a guaranteed monotonicity over the operating temperature range, which ensures reliable and consistent performance.

In summary, the LTC2621CDD from Linear Technology is a highly versatile and reliable single 12-bit DAC with an internal reference, suitable for a myriad of applications that require high precision digital-to-analog conversion. Its compact form factor, simple interface, and integrated features make it an excellent choice for designers looking to optimize their systems for both space and performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess