EN
  • EN
  • DE

LTC2622IMS8

Part No LTC2622IMS8
Manufacturer Linear Technology
Description Dual 16-/14-/12-Bit Rail-to-Rail DACs in 8-Lead MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208518-LTC2622IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2622IMS8 CAD Model

Description

LTC2622IMS8 Dual 12-Bit Rail-to-Rail DACs

The LTC2622IMS8 from Linear Technology is a high-performance dual 12-bit Digital-to-Analog Converter (DAC) that offers a compact and precise solution for applications requiring accurate digital control over analog outputs. This integrated circuit comes in a small MSOP-8 package, making it an ideal choice for space-constrained applications without compromising on functionality.

One of the standout features of the LTC2622IMS8 is its rail-to-rail output capability, which allows the DAC to output voltages very close to the supply rails. This feature is particularly beneficial in single-supply operations and when the full dynamic range is required. The DAC operates from a 2.7V to 5.5V supply, providing a wide range of flexibility for various system voltages.

Each of the two DACs can be independently programmed via a 3-wire SPI-compatible serial interface, which supports high-speed data transfer and simplifies connection to microcontrollers or digital signal processors. The LTC2622IMS8 also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Furthermore, the LTC2622IMS8 offers excellent accuracy and stability, with a low 1LSB INL (Integral Non-Linearity) and DNL (Differential Non-Linearity) error, ensuring precise and reliable conversion from digital values to analog voltages. This precision makes it suitable for high-end instrumentation, process control, and other applications where accurate analog output is critical.

The device also features a shutdown mode that reduces power consumption to 1μA when not in use, which is particularly useful for battery-powered devices. Additionally, the LTC2622IMS8's robust design includes built-in protection against overvoltage conditions, contributing to its reliability and longevity in harsh environments.

In summary, the LTC2622IMS8 is a versatile, high-precision DAC solution from Linear Technology that offers dual 12-bit channels, rail-to-rail output, and a convenient serial interface, all packed into a space-saving MSOP-8 package. Its performance and features make it well-suited for a wide range of applications where space is at a premium and precision is paramount.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess