EN
  • EN
  • DE

LTC2625CGN-1

Part No LTC2625CGN-1
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208521-LTC2625CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2625CGN-1 CAD Model

Description

Linear Technology LTC2625CGN-1 Octal 12-Bit DAC

The LTC2625CGN-1 is a high-performance, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and reliability for a wide range of applications requiring digital control over analog outputs. This integrated circuit comes in a compact, 16-lead SSOP package and offers eight independent DAC channels, making it an excellent choice for systems that need multiple DACs with a small footprint.

Each of the eight DACs can be individually programmed through a 3-wire SPI-compatible serial interface, which allows for easy integration into a variety of microcontroller-based systems. The LTC2625CGN-1 operates from a single 2.7V to 5.5V supply, providing a flexible power range to accommodate different system requirements.

Key features of the LTC2625CGN-1 include:

  • 12-bit resolution: Offers fine-grained analog output with a resolution of 12 bits, ensuring precise control over the output voltage for each of the eight DACs.
  • Integrated precision reference: The built-in 10ppm/°C reference voltage ensures stable and accurate performance over a wide temperature range, minimizing the need for external components.
  • Flexible output ranges: Users can select from multiple internally set output ranges, including 0V to 2.5V, 0V to 5V, and ±2.5V, providing versatility for different application needs.
  • Low power operation: The device features a shutdown mode that reduces the power consumption when the DACs are not in use, making it suitable for battery-powered and energy-sensitive applications.
  • Software programmable: The DACs can be programmed with a clear and simple command set, which facilitates rapid development and integration into existing systems.

The LTC2625CGN-1 is ideal for industrial control systems, automated test equipment, and precision instrumentation where multiple analog outputs are required. Its robust design and high level of integration help reduce system complexity and BOM costs, while providing a high degree of functionality and performance.

With its combination of features, the LTC2625CGN-1 stands out as a versatile and efficient solution for designers looking to implement multiple DACs in their systems without compromising on space or performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess