EN
  • EN
  • DE

LTC2630AHSC6LM10TRPBF

Part No LTC2630AHSC6LM10TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072160-LTC2630AHSC6LM10TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2630AHSC6LM10TRPBF CAD Model

Description

LTC2630AHSC6LM10TRPBF: A High-Precision Digital-to-Analog Converter

The LTC2630AHSC6LM10TRPBF is a cutting-edge digital-to-analog converter (DAC) product from Linear Technology, which is now part of Analog Devices. This device is specifically designed to offer high precision and performance in a compact form factor, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and precision instrumentation.

This particular model of the LTC2630 family features a 10-bit resolution, ensuring that it can provide fine-grained analog output levels for applications that demand high accuracy. The compact SOT-23 package is space-efficient, allowing for integration into systems where board space is at a premium. With its tiny footprint, designers can easily incorporate this DAC into their designs without having to compromise on other components.

The LTC2630AHSC6LM10TRPBF operates from a 2.7V to 5.5V supply, which provides flexibility in terms of power supply design and compatibility with various logic levels. This range makes it suitable for both battery-powered and line-powered applications. Additionally, the device offers a rail-to-rail output, which maximizes the dynamic range of the output signal.

One of the key features of this DAC is its integrated reference. The reference is 10ppm/°C max, temperature compensated, and offers a 50ppm/°C max total unadjusted error (TUE), which contributes to the device's overall precision and stability over a wide temperature range. This is particularly important for applications that are sensitive to temperature variations and require consistent performance regardless of the operating environment.

The device supports I²C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems. This interface also enables daisy-chaining of multiple DACs, which can be useful when multiple analog outputs are required. Furthermore, the LTC2630AHSC6LM10TRPBF includes a power-down feature that reduces the supply current to 0.1µA, providing power savings in applications where power efficiency is critical.

In summary, the LTC2630AHSC6LM10TRPBF from Linear Technology is a high-precision, easy-to-use 10-bit DAC that offers excellent performance in a small package, making it a versatile choice for designers looking to add accurate analog output capabilities to their electronic projects.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess