EN
  • EN
  • DE

LTC2631AHTS8-LM12

Part No LTC2631AHTS8-LM12
Manufacturer Linear Technology
Description Single 12-/10-/8-Bit I2C VOUT DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208532-LTC2631AHTS8-LM12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2631AHTS8-LM12 CAD Model

Description

LTC2631AHTS8-LM12 - 12-Bit DAC from Linear Technology

The LTC2631AHTS8-LM12 is a high-precision Digital-to-Analog Converter (DAC) designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This 12-bit DAC is part of a family of micro-power, rail-to-rail voltage output DACs that are optimized for precision and stability.

Key Features

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise voltage output adjustments.
  • Integrated Reference: Comes with an integrated, high-accuracy reference which simplifies the design and reduces external component count.
  • Low Power Consumption: Designed for battery-powered and portable applications, the LTC2631AHTS8-LM12 offers a low power operation that helps extend battery life.
  • Single Supply Operation: Operates from a single 2.7V to 5.5V supply, making it versatile for various applications.
  • Output Buffer: The rail-to-rail output buffer allows the DAC output to swing from 0V to Vcc, providing a wide dynamic range.
  • Multiple Output Ranges: Offers programmable Vref for multiple output ranges, giving designers flexibility in their system design.
  • Package: Available in a tiny 6-lead TSOT-23 package, ideal for space-constrained applications.

Applications

The LTC2631AHTS8-LM12 is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Equipment
  • Communication Systems

Performance and Quality

Linear Technology ensures that the LTC2631AHTS8-LM12 meets the highest standards of performance and reliability. The DAC features a monotonic output over its full operating range, and its integrated precision reference ensures long-term stability and low drift over temperature and time.

Conclusion

The LTC2631AHTS8-LM12 from Linear Technology is an exceptional choice for designers looking for a compact, high-performance 12-bit DAC with an integrated reference. Its low power consumption and flexible supply voltage make it an ideal solution for a wide array of precision analog applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7071 $65.1213
7+ $17.8113 $124.6791
11+ $17.2545 $189.7995
14+ $16.6978 $233.7692
18+ $16.1411 $290.5398
24+ $14.4722 $347.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess