Introducing the LTC2634-HMX12 from Linear Technology
The LTC2634-HMX12 is a cutting-edge digital-to-analog converter (DAC) that offers a unique blend of precision, performance, and versatility, making it an ideal choice for a wide range of applications. This high-quality DAC is part of Linear Technology's family of quad 12-/10-/8-bit voltage-output DACs, which are distinguished by their integrated precision reference.
Key Features
- Resolution: The LTC2634-HMX12 boasts a 12-bit resolution, providing fine-grained control over analog output with high accuracy.
- Quad DAC Channels: With four independent DAC channels, users can control multiple analog outputs simultaneously, simplifying design and reducing component count.
- Integrated Reference: The onboard precision reference with 10ppm/°C max temperature coefficient ensures stable and accurate performance over a wide temperature range.
- Power Efficiency: This DAC is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
- Software Selectable Power-Down: Each DAC can be independently powered down to a 1µA low current state, enabling efficient power management.
- Flexible Interface: The device supports I2C interface, allowing easy integration with most microcontrollers and digital systems.
- Multiple Package Options: It is available in small 3mm x 3mm QFN-16 and 4mm x 3mm DFN-16 packages, providing options for space-constrained applications.
Applications
The LTC2634-HMX12 is versatile enough to be used in a variety of sectors, including:
- Telecommunications
- Data acquisition systems
- Industrial automation and process control
- Automotive systems
- Portable battery-powered devices
This DAC from Linear Technology is designed to meet the demands of engineers and designers who require high precision, multi-channel analog output capabilities. Whether for calibrating instruments, controlling actuators, or driving analog signals, the LTC2634-HMX12 is a reliable and high-performing component that enhances the functionality and efficiency of electronic systems.