LTC2676HUJ16TRPBF - 16-Bit, Octal Digital-to-Analog Converter (DAC)
The LTC2676HUJ16TRPBF is a high-precision, octal 16-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, now part of Analog Devices. This product is engineered to meet the demanding needs of advanced industrial, automotive, and communication systems requiring high-resolution and accurate digital-to-analog conversion.
Encased in a compact 40-lead QFN package, the LTC2676 features eight individual DACs in one chip, providing a space-saving solution for systems that require multiple DACs. Each DAC can be individually programmed through a 4-wire serial interface, which supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it versatile for a wide range of applications.
One of the standout features of the LTC2676 is its integrated precision reference with a 10ppm/°C maximum temperature coefficient. This reference ensures stable and accurate performance over a wide temperature range, which is critical for precision applications. Additionally, the DAC offers a wide output range that can be configured to be 0V to 5V, 0V to 10V, ±5V, or ±10V, providing flexibility to match the requirements of various output signals.
The LTC2676 also boasts a robust feature set that includes a power-on reset to zero volts or midscale, a clear pin that resets all DACs to zero volts, and an internal temperature sensor for system monitoring. These features contribute to the reliability and ease of use of the product in complex systems.
For systems requiring low power consumption, the LTC2676 provides a power-down mode, which reduces the current draw to 15μA per DAC, significantly extending battery life in portable applications.
With its high resolution, multiple output ranges, and compact form factor, the LTC2676HUJ16TRPBF is an excellent choice for system designers who need a reliable and versatile DAC solution. Whether it's for precise control in an industrial setting, advanced automotive systems, or communication equipment, this product delivers the performance and quality expected from a leader in analog technology.