The LTC2803CGN-1 from Linear Technology is a high-performance, dual RS232 transceiver chip designed to meet the rigorous demands of modern communication systems. This compact and efficient integrated circuit is housed in a 16-lead SSOP package, making it an ideal solution for space-constrained applications.
Key Features
- Dual RS232 Transceivers: The LTC2803CGN-1 contains two independent RS232 transceiver channels, providing full-duplex data communication for serial port interfaces.
- Low Voltage Operation: The device operates from a single 2.7V to 5.5V supply, making it suitable for portable and battery-operated equipment.
- High Data Rates: With support for data rates up to 1Mbps, this transceiver can handle high-speed data transmission requirements.
- Low Power Consumption: Designed for power-sensitive applications, the LTC2803CGN-1 features a low-power shutdown mode that significantly reduces power consumption when not in active use.
- ESD Protection: The transceiver includes robust electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, safeguarding the device against static damage and enhancing system reliability.
Applications
The LTC2803CGN-1 is suitable for a wide range of applications where reliable serial communication is essential. It is particularly well-suited for:
- Portable and battery-powered devices
- Notebook and laptop computers
- Handheld equipment
- Data acquisition systems
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 5.5V
Data Rate
Up to 1Mbps
Number of Drivers/Receivers
2/2
Package Type
16-Lead SSOP
ESD Protection
Yes
Conclusion
The LTC2803CGN-1 from Linear Technology represents a robust and reliable solution for applications requiring RS232 communication. Its combination of high-speed data transfer, low power consumption, and compact form factor makes it an excellent choice for designers looking to optimize their serial communication interfaces.