EN
  • EN
  • DE

LTC2847IUHF#TRPBF

Part No LTC2847IUHF#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIPROTOCOL 38-QFN / Triple Transmitter/Receiver RS-232/RS-449/RS-530 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782973-LTC2847IUHF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2847
Introduction Date July 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2847IUHF#TRPBF CAD Model

Description

LTC2847IUHF#TRPBF - High Performance Isolated RS485 Transceiver

The LTC2847IUHF#TRPBF is a state-of-the-art isolated RS485 transceiver from Linear Technology, designed to provide reliable communication in industrial and noise-prone environments. This product is part of Linear Technology's robust line of interface ICs, ensuring high-speed data transmission with built-in safety features that offer protection against the common challenges faced in harsh electrical environments.

With its integrated isolation, the LTC2847IUHF#TRPBF provides a robust solution for applications that require the isolation of data lines and power supplies to protect sensitive microcontrollers and other digital logic devices from high voltage spikes and ground loop currents. This feature is particularly useful in industrial automation, HVAC systems, and networked communication systems where electrical isolation is a necessity.

Key Features:

  • Integrated Isolation: The device incorporates onboard signal and power isolation, minimizing the need for additional components and simplifying design complexity.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, the LTC2847IUHF#TRPBF is suitable for high-speed communication requirements.
  • Robust ESD Protection: Enhanced ESD protection ensures the device can withstand electrostatic discharges, making it more reliable in industrial settings.
  • Extended Temperature Range: Designed to operate over a wide temperature range, this transceiver is reliable in extreme environmental conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the LTC2847IUHF#TRPBF helps to reduce power consumption in your system.

With its small footprint, the LTC2847IUHF#TRPBF comes in a QFN package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design also ensures that it meets modern environmental standards, making it a responsible choice for eco-conscious businesses.

Overall, the LTC2847IUHF#TRPBF from Linear Technology is a powerful solution for designers looking to implement isolated RS485 communication in their systems. Its combination of high-speed data transfer, robust protection features, and energy efficiency make it a top choice for a wide array of applications where reliability and performance are paramount.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9407 $51.7628
10+ $10.6181 $106.1810
15+ $10.2862 $154.2930
21+ $9.9544 $209.0424
26+ $9.6226 $250.1876
35+ $8.6272 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess