EN
  • EN
  • DE

LTC2850IS8

Part No LTC2850IS8
Manufacturer Linear Technology
Description 3.3V 20Mbps RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208566-LTC2850IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2850IS8 CAD Model

Description

LTC2850IS8 - RS485/RS422 Transceiver from Linear Technology

The LTC2850IS8 is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication for industrial, networking, and telecommunication applications. This robust transceiver is capable of achieving high-speed data rates up to 20Mbps, making it suitable for advanced serial communication protocols that require fast and efficient data transfer.

Enclosed in an 8-lead SOIC package, the LTC2850IS8 offers an integrated solution that combines both driver and receiver functions. The device is characterized by its low power operation and extended temperature range, ensuring reliable performance in demanding environments.

The transceiver supports half-duplex communication, which means it can both transmit and receive data but not simultaneously. This is typical for RS485 and RS422 protocols, where a single pair of wires is used for bidirectional communication, helping to reduce the complexity and cost of the wiring infrastructure.

One of the key features of the LTC2850IS8 is its enhanced Electrostatic Discharge (ESD) protection. The device is designed to withstand ESD events exceeding ±15kV Human Body Model (HBM), providing robustness against static electricity and surges that are common in industrial settings.

The LTC2850IS8 also includes a slew rate limited driver which reduces electromagnetic interference (EMI) and reflections caused by improperly terminated cables, making it easier to meet EMC requirements. Additionally, the receiver has a fail-safe feature that ensures a logic-high output if the input is open circuit, shorted, or idle, thus enhancing the reliability of the communication system.

With a supply voltage range from 3V to 5.5V, the LTC2850IS8 is versatile enough to be used in a variety of systems without the need for additional power supply components. Its low quiescent current makes it an excellent choice for power-sensitive applications.

In summary, the LTC2850IS8 from Linear Technology is a reliable and efficient solution for RS485/RS422 communication, offering high-speed data transfer, robust ESD protection, and low-power operation, all in a compact package suitable for a wide range of industrial and communication applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,898 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess